The DM74LS365N is a hex 3-state buffer/bus driver in a 16-lead plastic dual-in-line package (PDIP), JEDEC MS-001, 0.300 inch wide. It contains six non-inverting buffers with 3-state outputs, enabling bus driving without external resistors and presenting high impedance when disabled. Operates with a supply voltage of 4.75V to 5.25V, with a free air operating temperature range of 0°C to +70°C. Output high level voltage is 2.4V minimum at -2.6mA, and low level output voltage is 0.35V maximum at 24mA. Propagation delay is 16ns to 25ns for both LOW-to-HIGH and HIGH-to-LOW transitions at 5V and 50pF load. Output disable time is 20ns. Output enable time to HIGH or LOW level is between 30ns and 40ns.
IC BUFF/BUS DVR TRI-ST HEX 16DIP Product overview: DM74LS365N from ON Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-DM74LS365N can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-DM74LS365N |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |