OR Gate IC 4 Channel 14-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167974-DM74LS32M
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Logic Gates Quad 2-Input OR Gate Product overview: DM74LS32M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74LS32M can be used for catalog matching and distributor lookup.
IC GATE OR 4CH 2-INP 14SOIC
IC GATE OR 4CH 2-INP 14SOIC
OR Gate IC 4 Channel 14-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | DM74LS32M-ND | 1167974-DM74LS32M | 705-DM74LS32M | DM74LS32M | DM74LS32M | DM74LS32M |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - DM74LS32M | Quad Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | NOT | OR; OR GATE | OR | NOT; OR | OR; OR Gate |
| Supply Voltage | 4.75V ~ 5.25V | 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | ||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 15 ns | 15 ns | ||||
| Low Level Output Current (Sink) | 0.4000 mA | 8 mA |