IC GATE NOR 3CH 3-INP 14SOIC Product overview: DM74LS27MX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74LS27MX can be used for catalog matching and distributor lookup.
NOR Gate, LS Series, 3-Func, 3-Input, TTL, PDSO14
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 252399-DM74LS27MX
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
NOR Gate IC 3 Channel 14-SOIC
IC GATE NOR 3CH 3-INP 14SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-DM74LS27MX | DM74LS27MX | 252399-DM74LS27MX | DM74LS27MX | DM74LS27MX |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - DM74LS27MX | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOT | NOR; NOR Gate | NOR |
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |||
| Inputs | 3 | 3 | |||
| Propagation Delay | 18 ns |