onsemi Logic - Logic - Latches - DM74LS279M DM74LS279M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167966-DM74LS279M Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167966-DM74LS279M Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - DM74LS279M
1167966-DM74LS279M
Logic - Logic - Latches - DM74LS279M 1167966-DM74LS279M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167966-DM74LS279M Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167966-DM74LS279M
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
 - DM74LS279M - Rochester Electronics
Newburyport, MA, United States
R-S Latch, LS Series, 4-Func, Low Level Triggered, 2-Bit, True Output, TTL, PDSO16

R-S Latch, LS Series, 4-Func, Low Level Triggered, 2-Bit, True Output, TTL, PDSO16

Supplier's Site Datasheet
Latches - DM74LS279M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
DM74LS279M
Latches DM74LS279M
S-R Latch 4 Channel 1:1 IC Standard 16-SOIC

S-R Latch 4 Channel 1:1 IC Standard 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - DM74LS279M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
DM74LS279M
Integrated Circuits (ICs) - Logic - Latches DM74LS279M
R-S LATCH, LOW LEVEL TRIGGERED

R-S LATCH, LOW LEVEL TRIGGERED

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 1167966-DM74LS279M DM74LS279M DM74LS279M DM74LS279M
Product Name Logic - Logic - Latches - DM74LS279M Latches Integrated Circuits (ICs) - Logic - Latches
Package Type SOP16; SOP 16-SOIC (0.154\", 3.90mm Width); SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Latches - 1370959-HEF4043BT,652 - Win Source Electronics
Specs
Supply Voltage 3V ~ 15V
Low-level Output Current (Sink) 3 mA
High-level Output Current (Source) 3 mA
View Details
5 suppliers
Logic - Latches - 74LVQ573QSC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Fast CMOS Octal Transparent Latch - 5962-9223801M2A - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details