onsemi Latches DM74LS259N

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - DM74LS259N-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - DM74LS259N
252396-DM74LS259N
Logic - Logic - Latches - DM74LS259N 252396-DM74LS259N
Manufacturer: ON Semiconductor Win Source Part Number: 252396-DM74LS259N Packaging: Tube Mounting Style: Through Hole Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 400μA, 8mA Independent Circuits: 1 Delay Time - Propagation: 35ns Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-DIP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: 74LS259 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: ON Semiconductor
Win Source Part Number: 252396-DM74LS259N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 1
Delay Time - Propagation: 35ns
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-DIP
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: 74LS259
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Integrated Circuits (ICs) - Logic - Latches - DM74LS259N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
DM74LS259N
Integrated Circuits (ICs) - Logic - Latches DM74LS259N
IC LATCH ADDRESSABLE 8BIT 16-DIP

IC LATCH ADDRESSABLE 8BIT 16-DIP

Supplier's Site
Logic - Latches - DM74LS259N - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
DM74LS259N
Logic - Latches DM74LS259N
IC LATCH ADDRESSABLE 8BIT 16-DIP

IC LATCH ADDRESSABLE 8BIT 16-DIP

Supplier's Site Datasheet
Latches - DM74LS259N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
DM74LS259N
Latches DM74LS259N
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number DM74LS259N-ND 252396-DM74LS259N DM74LS259N DM74LS259N DM74LS259N
Product Name Latches Logic - Logic - Latches - DM74LS259N Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Addressable D D
Output Characteristics Standard
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Low-level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC573D,653 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Low-power D-type transparent latch; 3-state - 74AUP1G373GW-Q100H - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers