onsemi Interface - Interface - Drivers, Receivers, Transceivers - DM74LS245N DM74LS245N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 252389-DM74LS245N Packaging: Tube Mounting Style: Through Hole Logic Type: Transceiver, Non-Inverting Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Communications & Networking Family Part Number: 74LS245 Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 252389-DM74LS245N Packaging: Tube Mounting Style: Through Hole Logic Type: Transceiver, Non-Inverting Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Communications & Networking Family Part Number: 74LS245 Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DM74LS245N - 252389-DM74LS245N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DM74LS245N
252389-DM74LS245N
Interface - Interface - Drivers, Receivers, Transceivers - DM74LS245N 252389-DM74LS245N
Manufacturer: ON Semiconductor Win Source Part Number: 252389-DM74LS245N Packaging: Tube Mounting Style: Through Hole Logic Type: Transceiver, Non-Inverting Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Communications & Networking Family Part Number: 74LS245 Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: ON Semiconductor
Win Source Part Number: 252389-DM74LS245N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Transceiver, Non-Inverting
Current - Output High, Low: 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Communications & Networking
Family Part Number: 74LS245
Manufacturer Pack Quantity: 18
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 252389-DM74LS245N
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DM74LS245N
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 9196658 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 16 v
Package Type To-252
View Details
Human Machine Interface (HMI) - 762-4104 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Inverting Schmitt trigger - 74AHC1G14GV,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT753 SOT753
View Details
Interface - Specialized - 32P4938A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details