onsemi 5.25V Interface Transceiver IC DM74LS244WM

Description
IC BUF NON-INVERT 5.25V 20SOIC Product overview: DM74LS244WM from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-DM74LS244WM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BUF NON-INVERT 5.25V 20SOIC Product overview: DM74LS244WM from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-DM74LS244WM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.25V Interface Transceiver IC
704-DM74LS244WM
5.25V Interface Transceiver IC 704-DM74LS244WM
IC BUF NON-INVERT 5.25V 20SOIC Product overview: DM74LS244WM from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-DM74LS244WM can be used for catalog matching and distributor lookup.

IC BUF NON-INVERT 5.25V 20SOIC Product overview: DM74LS244WM from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.25V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-DM74LS244WM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 704-DM74LS244WM
Product Name 5.25V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A6850KLTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Interface - Controllers - ADM6926X-AB-T-1 - 077608-ADM6926X-AB-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; P-FQFP-128
View Details
5 suppliers