Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055705-DM74LS241WMX
Polarity: Non-Inverting
High Level Output Current: -15 mA
Low Level Output Current: 24 mA
Propagation Delay: 22 ns
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): SN74LS241DWR;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Number of Input Lines: 8
Number of Output Lines: 8
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1055705-DM74LS241WMX |
| Product Name | OEM Parts - OEM Parts (C - E) - DM74LS241WMX |