The DM74LS240WM is an octal 3-state buffer/line driver in a 20-lead small outline integrated circuit (SOIC) package, JEDEC MS-013, 0.300 inch wide. It features PNP inputs with 400 mV hysteresis for improved noise rejection, with typical sink current of 24 mA and source current of -15 mA. Propagation delay is 10.5 ns for inverting outputs and 12 ns for noninverting outputs. The device operates from a 4.75 V to 5.25 V supply with a free air temperature range of 0°C to 70°C.
IC INVERTER 2CH 4-INP 20SOIC Product overview: DM74LS240WM from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-DM74LS240WM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-DM74LS240WM |
| Product Name | Dual Interface Transceiver IC |
| Device Type | Transceiver |