onsemi Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers DM74LS240SJ

Description
Win Source Part Number: 1055710-DM74LS240SJ Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LS Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 15mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Input Type: Schmitt Trigger Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SOP Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): SN74LS240NSR; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: FAIFSCDM74LS240SJ,21 56-DM74LS240SJ RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1055710-DM74LS240SJ Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LS Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 15mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Input Type: Schmitt Trigger Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SOP Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): SN74LS240NSR; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: FAIFSCDM74LS240SJ,21 56-DM74LS240SJ RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1055710-DM74LS240SJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1055710-DM74LS240SJ
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1055710-DM74LS240SJ
Win Source Part Number: 1055710-DM74LS240SJ Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LS Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 15mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Input Type: Schmitt Trigger Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SOP Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): SN74LS240NSR; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: FAIFSCDM74LS240SJ,21 56-DM74LS240SJ RoHS Status: RoHS non-compliant

Win Source Part Number: 1055710-DM74LS240SJ
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LS
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Input Type: Schmitt Trigger
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): SN74LS240NSR;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: FAIFSCDM74LS240SJ,2156-DM74LS240SJ
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1055710-DM74LS240SJ
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330G-A00219-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
Full, Half-Bridge (H Bridge) Drivers - 296-CSD96416RWJ-ND - DigiKey
Specs
Supply Voltage 16 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
Package Type 41-PowerTFQFN
View Details
2 suppliers