Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
IC INVERTER 2CH 4-INP 20DIP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | DM74LS240N | DM74LS240N |
| Product Name | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | Buffer/Driver; Buffer, Inverting | NOT |
| Supply Voltage | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) |
| Output Type | 3-State; 3-State | |
| Operating Current | 24 mA |