onsemi Multivibrators DM74LS221SJX

Description
Monostable Multivibrator, LS Series, 2-Func, TTL, PDSO16
Request a Quote Datasheet
Description
Monostable Multivibrator, LS Series, 2-Func, TTL, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DM74LS221SJX - Rochester Electronics
Newburyport, MA, United States
Monostable Multivibrator, LS Series, 2-Func, TTL, PDSO16

Monostable Multivibrator, LS Series, 2-Func, TTL, PDSO16

Supplier's Site Datasheet
Multivibrators - DM74LS221SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
DM74LS221SJX
Multivibrators DM74LS221SJX
Monostable Multivibrator 80 ns 16-PDIP

Monostable Multivibrator 80 ns 16-PDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number DM74LS221SJX DM74LS221SJX
Product Name Multivibrators
Package Type SOP; Other; SOP16 DIP; Other; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74LV123N,112 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 12 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123MT - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
Multivibrators - 1727-3362-ND - DigiKey
Specs
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Monostable Multivibrator - 162/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details