onsemi Integrated Circuits (ICs) - Logic - Multivibrators DM74LS221SJ

Description
Monostable Multivibrator, LS Series, 2-Func, TTL, PDSO16
Request a Quote Datasheet
Description
Monostable Multivibrator, LS Series, 2-Func, TTL, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DM74LS221SJ - Rochester Electronics
Newburyport, MA, United States
Monostable Multivibrator, LS Series, 2-Func, TTL, PDSO16

Monostable Multivibrator, LS Series, 2-Func, TTL, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1055712-DM74LS221SJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1055712-DM74LS221SJ
Integrated Circuits (ICs) - Logic - Multivibrators 1055712-DM74LS221SJ
Win Source Part Number: 1055712-DM74LS221SJ Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74LS Package: Bulk Standard Package: 1 Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8mA, 400µA Independent Circuits: 2 Propagation Delay: 80 ns Voltage - Supply: 4.75 V ~ 5.25 V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): SN74LS221NSR; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: FAIFSCDM74LS221SJ,21 56-DM74LS221SJ RoHS Status: RoHS non-compliant

Win Source Part Number: 1055712-DM74LS221SJ
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 74LS
Package: Bulk
Standard Package: 1
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8mA, 400µA
Independent Circuits: 2
Propagation Delay: 80 ns
Voltage - Supply: 4.75 V ~ 5.25 V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): SN74LS221NSR;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: FAIFSCDM74LS221SJ,2156-DM74LS221SJ
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Multivibrators - DM74LS221SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
DM74LS221SJ
Multivibrators DM74LS221SJ
Monostable Multivibrator 80 ns 16-PDIP

Monostable Multivibrator 80 ns 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - DM74LS221SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
DM74LS221SJ
Integrated Circuits (ICs) - Logic - Multivibrators DM74LS221SJ
IC MULTIVIBRATOR

IC MULTIVIBRATOR

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number DM74LS221SJ 1055712-DM74LS221SJ DM74LS221SJ DM74LS221SJ
Product Name Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Package Type SOP; Other; SOP16 DIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 1727-3552-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
CD4098B-MIL CMOS Dual Monostable Multivibrator - M38510/17504BEA - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CD4000
View Details
3 suppliers
 - 54L122J/C - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers
Monostable Multivibrator - 362/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 5.5 V
Package Type DIP
Number of units in IC 1
View Details