onsemi Logic - Logic - Counters, Dividers - DM74LS193M DM74LS193M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167951-DM74LS193M Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167951-DM74LS193M Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - DM74LS193M - 1167951-DM74LS193M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - DM74LS193M
1167951-DM74LS193M
Logic - Logic - Counters, Dividers - DM74LS193M 1167951-DM74LS193M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167951-DM74LS193M Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167951-DM74LS193M
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
Counters, Dividers - DM74LS193M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
DM74LS193M
Counters, Dividers DM74LS193M
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters
Product Number 1167951-DM74LS193M DM74LS193M
Product Name Logic - Logic - Counters, Dividers - DM74LS193M Counters, Dividers
Supply Voltage 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404/000-001 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74ACT161SJX - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 125 MHz
View Details
CD74HC4040 High Speed CMOS Logic 12-Stage Binary Counter - CD74HC4040M96E4 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC
Logic Family HC
View Details
2 suppliers