Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167934-DM74LS132N
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking
IC GATE NAND SCHMITT 4CH 14DIP Product overview: DM74LS132N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74LS132N can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Schmitt Trigger 14-MDIP
IC GATE NAND 4CH 2-INP 14MDIP
NAND Gate IC 4 Channel Schmitt Trigger 14-MDIP
IC GATE NAND 4CH 2IN 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1167934-DM74LS132N | 705-DM74LS132N | DM74LS132N-ND | DM74LS132N | DM74LS132N | DM74LS132N |
| Product Name | Logic - Logic - Gates and Inverters - DM74LS132N | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NAND; NAND GATE | NAND | NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 1.9V (Low), 0.5V (High) | ||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 33 ns | 33 ns | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |