onsemi Flip Flops DM74LS112AN

Description
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - DM74LS112AN-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
DM74LS112AN-ND
Flip Flops DM74LS112AN-ND
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300"", 7.62mm)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - DM74LS112AN
1167930-DM74LS112AN
Logic - Logic - Flip Flops - DM74LS112AN 1167930-DM74LS112AN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167930-DM74LS112AN Series: 74LS Packaging: Tube Type: JK Type Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-DIP (0.300", 7.62mm) Output Type: Differential Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.75 V ~ 5.25 V Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 24ns @ 5V, 50pF Current - Quiescent: 6mA Part Status: Obsolete(EOL) Family Name: DM74LS112 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Clock Frequency: 25MHz Alternative Parts (Cross-Reference): DM74LS112AN; DM74LS112AN; DM74LS112AMX; Introduction Date: March 22, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167930-DM74LS112AN
Series: 74LS
Packaging: Tube
Type: JK Type
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 24ns @ 5V, 50pF
Current - Quiescent: 6mA
Part Status: Obsolete(EOL)
Family Name: DM74LS112
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Clock Frequency: 25MHz
Alternative Parts (Cross-Reference): DM74LS112AN; DM74LS112AN; DM74LS112AMX;
Introduction Date: March 22, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - DM74LS112AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM74LS112AN
Integrated Circuits (ICs) - Logic - Flip Flops DM74LS112AN
IC FF JK TYPE DUAL 1BIT 16DIP

IC FF JK TYPE DUAL 1BIT 16DIP

Supplier's Site
Flip Flops - DM74LS112AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74LS112AN
Flip Flops DM74LS112AN
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)

Buy Now Datasheet
Logic - Flip Flops - DM74LS112AN - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74LS112AN
Logic - Flip Flops DM74LS112AN
IC FF JK TYPE DUAL 1BIT 16DIP

IC FF JK TYPE DUAL 1BIT 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number DM74LS112AN-ND 1167930-DM74LS112AN DM74LS112AN DM74LS112AN DM74LS112AN
Product Name Flip Flops Logic - Logic - Flip Flops - DM74LS112AN Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type J-K J-K
Triggering Negative-edge Triggered
Supply Voltage 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V
Propagation Delay 24 ns 24 ns
Low-level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT16374CMTDX - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 74175DCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Flip Flops - 74AUP1G80GF132 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 3.6V; 0.8V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details