onsemi Logic - Logic - Flip Flops - DM74LS112AMX DM74LS112AMX

Description
J-K Flip-Flop, LS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16
Request a Quote Datasheet
Description
J-K Flip-Flop, LS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DM74LS112AMX - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, LS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16

J-K Flip-Flop, LS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - DM74LS112AMX
252339-DM74LS112AMX
Logic - Logic - Flip Flops - DM74LS112AMX 252339-DM74LS112AMX
Manufacturer: Fairchild Semiconductor Win Source Part Number: 252339-DM74LS112AMX Alternative Parts (Cross-Reference): DM74LS112AN; DM74LS112AN; DM74LS112AMX; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 252339-DM74LS112AMX
Alternative Parts (Cross-Reference): DM74LS112AN; DM74LS112AN; DM74LS112AMX;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Flip Flops - DM74LS112AMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74LS112AMX
Flip Flops DM74LS112AMX
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - DM74LS112AMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM74LS112AMX
Integrated Circuits (ICs) - Logic - Flip Flops DM74LS112AMX
J-K FLIP-FLOP

J-K FLIP-FLOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number DM74LS112AMX 252339-DM74LS112AMX DM74LS112AMX DM74LS112AMX
Product Name Logic - Logic - Flip Flops - DM74LS112AMX Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Negative-edge Triggered
Package Type SOP16; SOP 16-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-88520012A - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
Flip Flops - 1727-74HCS74BQXTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
Logic - Flip Flops - 74ABT74N,112 - Lingto Electronic Limited
Specs
fMAX 250 MHz
Low-level Output Current (Sink) 20 mA
High-level Output Current (Source) 15 mA
View Details