"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
Manufacturer: ON Semiconductor
Win Source Part Number: 252336-DM74LS109AN
Packaging: Tube
Type: JK Type
Mounting Style: Through Hole
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Function: Set(Preset) and Reset
Number of Bits per Element: 1
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Clock Frequency: 25MHz
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: 74LS109
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
IC FF JK TYPE DUAL 1BIT 16DIP
IC FF JK TYPE DUAL 1BIT 16DIP
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | DM74LS109AN-ND | 252336-DM74LS109AN | DM74LS109AN | DM74LS109AN | DM74LS109AN |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - DM74LS109AN | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | J-K | J-K | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA |