onsemi Flip Flops DM74AS874WMX

Description
"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - DM74AS874WMX-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - DM74AS874WMX
917121-DM74AS874WMX
Logic - Logic - Flip Flops - DM74AS874WMX 917121-DM74AS874WMX
Manufacturer: ON Semiconductor Win Source Part Number: 917121-DM74AS874WMX Series: 74AS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width) Package: Reel - TR Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74AS874 Categories: Integrated Circuits (ICs) Case / Package: 24-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 917121-DM74AS874WMX
Series: 74AS
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74AS874
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Flip Flops - DM74AS874WMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74AS874WMX
Flip Flops DM74AS874WMX
Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Flip Flops - DM74AS874WMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74AS874WMX
Flip Flops DM74AS874WMX
Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - DM74AS874WMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM74AS874WMX
Integrated Circuits (ICs) - Logic - Flip Flops DM74AS874WMX
IC FF D-TYPE DUAL 4BIT 24SOP

IC FF D-TYPE DUAL 4BIT 24SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number DM74AS874WMX-ND 917121-DM74AS874WMX DM74AS874WMX DM74AS874WMX
Product Name Flip Flops Logic - Logic - Flip Flops - DM74AS874WMX Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 10.5 ns
Unlock Full Specs
to access all available technical data

Similar Products