onsemi Logic - Logic - Flip Flops - DM74AS874WM DM74AS874WM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167920-DM74AS874WM Series: 74AS Packaging: Tube Type: D-Type Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 48mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 2 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF Current - Quiescent: 133mA Part Status: Obsolete(EOL) Family Name: DM74AS874 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Clock Frequency: 80MHz Alternative Parts (Cross-Reference): SN74AS874DWG4; SN74AS874DWRE4; SN74AS874DWE4; Introduction Date: March 03, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167920-DM74AS874WM Series: 74AS Packaging: Tube Type: D-Type Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 48mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 2 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF Current - Quiescent: 133mA Part Status: Obsolete(EOL) Family Name: DM74AS874 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Clock Frequency: 80MHz Alternative Parts (Cross-Reference): SN74AS874DWG4; SN74AS874DWRE4; SN74AS874DWE4; Introduction Date: March 03, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - DM74AS874WM
1167920-DM74AS874WM
Logic - Logic - Flip Flops - DM74AS874WM 1167920-DM74AS874WM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167920-DM74AS874WM Series: 74AS Packaging: Tube Type: D-Type Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 48mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Master Reset Number of Elements: 2 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF Current - Quiescent: 133mA Part Status: Obsolete(EOL) Family Name: DM74AS874 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Clock Frequency: 80MHz Alternative Parts (Cross-Reference): SN74AS874DWG4; SN74AS874DWRE4; SN74AS874DWE4; Introduction Date: March 03, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167920-DM74AS874WM
Series: 74AS
Packaging: Tube
Type: D-Type
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 15mA, 48mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Master Reset
Number of Elements: 2
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF
Current - Quiescent: 133mA
Part Status: Obsolete(EOL)
Family Name: DM74AS874
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Clock Frequency: 80MHz
Alternative Parts (Cross-Reference): SN74AS874DWG4; SN74AS874DWRE4; SN74AS874DWE4;
Introduction Date: March 03, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - DM74AS874WM-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
DM74AS874WM-ND
Flip Flops DM74AS874WM-ND
"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - DM74AS874WM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74AS874WM
Flip Flops DM74AS874WM
Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Flip Flops - DM74AS874WM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74AS874WM
Flip Flops DM74AS874WM
Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - DM74AS874WM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM74AS874WM
Integrated Circuits (ICs) - Logic - Flip Flops DM74AS874WM
IC FF D-TYPE DUAL 4BIT 24SOP

IC FF D-TYPE DUAL 4BIT 24SOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1167920-DM74AS874WM DM74AS874WM-ND DM74AS874WM DM74AS874WM
Product Name Logic - Logic - Flip Flops - DM74AS874WM Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 10.5 ns 10.5 ns
fMAX 80 MHz
Low-level Output Current (Sink) 48 mA 48 mA
High-level Output Current (Source) 15 mA 15 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3334-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
SN54F374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9759001QRA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10 ns
View Details
2 suppliers