onsemi Flip Flops DM74AS874NT

Description
"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - DM74AS874NT-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
DM74AS874NT-ND
Flip Flops DM74AS874NT-ND
"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"

"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Logic - Flip Flops - DM74AS874NT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74AS874NT
Logic - Flip Flops DM74AS874NT
IC FF D-TYPE DUAL 4BIT 24DIP

IC FF D-TYPE DUAL 4BIT 24DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - DM74AS874NT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM74AS874NT
Integrated Circuits (ICs) - Logic - Flip Flops DM74AS874NT
IC FF D-TYPE DUAL 4BIT 24DIP

IC FF D-TYPE DUAL 4BIT 24DIP

Supplier's Site
Flip Flops - DM74AS874NT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74AS874NT
Flip Flops DM74AS874NT
Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number DM74AS874NT-ND DM74AS874NT DM74AS874NT DM74AS874NT
Product Name Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 10.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT11374DW - Lingto Electronic Limited
Specs
fMAX 70 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic - Logic - Flip Flops - 74AHCT259D112 - 1012059-74AHCT259D112 - Win Source Electronics
Specs
Supply Voltage 5 V
Package Type SO
Number of units in IC 1
View Details