onsemi Flip Flops DM74AS74N

Description
D Flip-Flop, AS Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, TTL, PDIP14
Request a Quote Datasheet
Description
D Flip-Flop, AS Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, TTL, PDIP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DM74AS74N - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AS Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, TTL, PDIP14

D Flip-Flop, AS Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, TTL, PDIP14

Supplier's Site Datasheet
Flip Flops - DM74AS74N-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
DM74AS74N-ND
Flip Flops DM74AS74N-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - DM74AS74N
203299-DM74AS74N
Logic - Logic - Flip Flops - DM74AS74N 203299-DM74AS74N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 203299-DM74AS74N Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 2mA, 20mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 16mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 105MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 203299-DM74AS74N
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 2mA, 20mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 16mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 14-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 105MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - DM74AS74N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM74AS74N
Integrated Circuits (ICs) - Logic - Flip Flops DM74AS74N
IC FF D-TYPE DUAL 1BIT 14DIP

IC FF D-TYPE DUAL 1BIT 14DIP

Supplier's Site
Flip Flops - DM74AS74N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74AS74N
Flip Flops DM74AS74N
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Buy Now Datasheet
Flip Flops - DM74AS74N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74AS74N
Flip Flops DM74AS74N
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Buy Now Datasheet
Logic - Flip Flops - DM74AS74N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74AS74N
Logic - Flip Flops DM74AS74N
IC FF D-TYPE DUAL 1BIT 14DIP

IC FF D-TYPE DUAL 1BIT 14DIP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number DM74AS74N DM74AS74N-ND 203299-DM74AS74N DM74AS74N DM74AS74N DM74AS74N
Product Name Flip Flops Logic - Logic - Flip Flops - DM74AS74N Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Package Type DIP; DIP14 DIP; "14-DIP (0.300"", 7.62mm)" DIP; 14-DIP (0.300\", 7.62mm)
Logic Family TTL
Flip-Flop Type D D
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Hex D-type flip-flop with reset; positive-edge trigger - 74HCT174PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
5 suppliers
SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details
4 suppliers
Logic - Flip Flops - 74ACT175SC - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details