Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167916-DM74AS640N
Series: 74AS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Logic Type: Transceiver, Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: DM74AS640
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): SN74AS640N; SN74AS640NE4; SNJ54AS640J;
Introduction Date: March 03, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1167916-DM74AS640N | DM74AS640N |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74AS640N | Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | 0.0 to 70.0 C (32.0 to 158.0 F) | 0.0 to 70.0 C (32.0 to 158.0 F) |