Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167915-DM74AS573WM
Series: 74AS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 15mA, 48mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 3ns
Part Status: Obsolete(EOL)
Family Name: DM74AS573
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SN74AS573ADWRE4; SN74AS573ADWRG4; SN74AS573ADWG4;
Introduction Date: March 03, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC LATCH OCTAL D-TYPE 3ST 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1167915-DM74AS573WM | DM74AS573WM-ND | DM74AS573WM | DM74AS573WM | DM74AS573WM |
| Product Name | Logic - Logic - Latches - DM74AS573WM | Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 48 mA | 48 mA | 48 mA | ||
| High-level Output Current (Source) | 15 mA | 15 mA | 15 mA | ||
| Propagation Delay | 3 ns | 3 ns | 3 ns |