onsemi Integrated Circuits (ICs) - Logic - Latches DM74AS373WM

Description
IC D-TYPE TRANSP SGL 8:8 20SOIC
Datasheet
Description
IC D-TYPE TRANSP SGL 8:8 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - DM74AS373WM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
DM74AS373WM
Integrated Circuits (ICs) - Logic - Latches DM74AS373WM
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Logic - Latches - DM74AS373WM - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
DM74AS373WM
Logic - Latches DM74AS373WM
IC LATCH TRANSP OCT D 3ST 20SOIC

IC LATCH TRANSP OCT D 3ST 20SOIC

Supplier's Site Datasheet
Latches - DM74AS373WM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - DM74AS373WM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number DM74AS373WM DM74AS373WM DM74AS373WM
Product Name Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Package Type SOIC 20-SOIC (0.295\", 7.50mm Width); SOIC
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 54ACQ573/Q2A - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details
Latches - 1727-6471-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Latches - 74ALVCH162260GR-P - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 3.6V
Package Type SSOP
View Details
2 suppliers
8-Bit Addressable Latch - 9334/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Addressable D
Supply Voltage 7 V
Propagation Delay 25 ns
View Details