NAND Gate, AS Series, 1-Func, 8-Input, TTL, PDIP14
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 203297-DM74AS30N
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
8-Input NAND Gate IC, 5ns, 5V, DIP, Through Hole Product overview: DM74AS30N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 5V, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74AS30N can be used for catalog matching and distributor lookup.
NAND Gate IC 1 Channel 14-MDIP
NAND Gate IC 1 Channel 14-DIP
NAND Gate IC 1 Channel 14-MDIP
IC GATE NAND 1CH 8-INP 14DIP
IC GATE NAND 1CH 8-INP 14DIP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | DM74AS30N | 203297-DM74AS30N | 705-DM74AS30N | DM74AS30N-ND | DM74AS30N | DM74AS30N | DM74AS30N |
| Product Name | Logic - Logic - Gates and Inverters - DM74AS30N | Through-Hole 5V DIP Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND | NAND; NAND Gate | NOT; NAND | NAND |
| Logic Family | TTL | ||||||
| IC Package Type | DIP; Other; DIP14 | DIP; PDIP; Other; 14-PDIP | Other; DIP | DIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 8 | 8 | 8 | 8 |