onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74AS244WMX DM74AS244WMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 772778-DM74AS244WMX Series: 74AS Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: DM74AS244 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SN74AS244ADWE4; SN74AS244ADWRG4; SN74AS244ADWRE4; SN74AS244ADWG4; Introduction Date: March 03, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 772778-DM74AS244WMX Series: 74AS Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: DM74AS244 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SN74AS244ADWE4; SN74AS244ADWRG4; SN74AS244ADWRE4; SN74AS244ADWG4; Introduction Date: March 03, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DM74AS244WMX is an octal 3-STATE inverting buffer designed for use in memory, microprocessor, and communication systems. It features eight buffers organized with four buffers sharing a common 3-STATE enable gate, allowing for both bidirectional and unidirectional data flow. The device operates with a supply voltage range of 4.5V to 5.5V and is specified to drive terminated transmission lines down to 133 ohms. This buffer is compatible with CMOS logic levels, providing a high impedance input that minimizes loading on the transmission line. The switching characteristics include propagation delays of 2 to 6.5 ns, making it suitable for high-speed applications. The DM74AS244WMX is available in a 20-lead SOIC package and is functional and pin-compatible with 74LS and Schottky counterparts. It is also offered in tape and reel packaging for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The DM74AS244WMX is an octal 3-STATE inverting buffer designed for use in memory, microprocessor, and communication systems. It features eight buffers organized with four buffers sharing a common 3-STATE enable gate, allowing for both bidirectional and unidirectional data flow. The device operates with a supply voltage range of 4.5V to 5.5V and is specified to drive terminated transmission lines down to 133 ohms. This buffer is compatible with CMOS logic levels, providing a high impedance input that minimizes loading on the transmission line. The switching characteristics include propagation delays of 2 to 6.5 ns, making it suitable for high-speed applications. The DM74AS244WMX is available in a 20-lead SOIC package and is functional and pin-compatible with 74LS and Schottky counterparts. It is also offered in tape and reel packaging for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74AS244WMX - 772778-DM74AS244WMX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74AS244WMX
772778-DM74AS244WMX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74AS244WMX 772778-DM74AS244WMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 772778-DM74AS244WMX Series: 74AS Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: DM74AS244 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SN74AS244ADWE4; SN74AS244ADWRG4; SN74AS244ADWRE4; SN74AS244ADWG4; Introduction Date: March 03, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 772778-DM74AS244WMX
Series: 74AS
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Family Name: DM74AS244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SN74AS244ADWE4; SN74AS244ADWRG4; SN74AS244ADWRE4; SN74AS244ADWG4;
Introduction Date: March 03, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 772778-DM74AS244WMX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74AS244WMX
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details