onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74AS244WM DM74AS244WM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167907-DM74AS244WM Series: 74AS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: DM74AS244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SN74AS244ADWE4; SN74AS244ADWG4; SN74AS244ADWRE4; Introduction Date: March 03, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167907-DM74AS244WM Series: 74AS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: DM74AS244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SN74AS244ADWE4; SN74AS244ADWG4; SN74AS244ADWRE4; Introduction Date: March 03, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74AS244WM - 1167907-DM74AS244WM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74AS244WM
1167907-DM74AS244WM
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74AS244WM 1167907-DM74AS244WM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167907-DM74AS244WM Series: 74AS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: DM74AS244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SN74AS244ADWE4; SN74AS244ADWG4; SN74AS244ADWRE4; Introduction Date: March 03, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167907-DM74AS244WM
Series: 74AS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Family Name: DM74AS244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SN74AS244ADWE4; SN74AS244ADWG4; SN74AS244ADWRE4;
Introduction Date: March 03, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1167907-DM74AS244WM
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74AS244WM
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details