onsemi 5.5V Interface Transceiver IC DM74AS244N

Description
Bus Driver, AS Series, 2-Func, 4-Bit, True Output, TTL, PDIP20
Request a Quote Datasheet
Description
Bus Driver, AS Series, 2-Func, 4-Bit, True Output, TTL, PDIP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DM74AS244N - Rochester Electronics
Newburyport, MA, United States
Bus Driver, AS Series, 2-Func, 4-Bit, True Output, TTL, PDIP20

Bus Driver, AS Series, 2-Func, 4-Bit, True Output, TTL, PDIP20

Supplier's Site Datasheet
Singapore, Singapore
5.5V Interface Transceiver IC
704-DM74AS244N
5.5V Interface Transceiver IC 704-DM74AS244N
IC BUFFER NON-INVERT 5.5V 20DIP Product overview: DM74AS244N from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-DM74AS244N can be used for catalog matching and distributor lookup.

IC BUFFER NON-INVERT 5.5V 20DIP Product overview: DM74AS244N from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-DM74AS244N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number DM74AS244N 704-DM74AS244N
Product Name 5.5V Interface Transceiver IC
Device Type Line / Bus Driver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Modems - ICs and Modules - SI2493-D-GTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4211SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Line Interface ICs - 1900805 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details