The DM74AS244N is a 3-STATE bus driver designed for bidirectional or unidirectional buffering in memory, microprocessor, and communication systems. It features eight buffers organized with four buffers sharing a common 3-STATE enable gate, allowing for flexible configurations. The device operates with a supply voltage range of 4.5V to 5.5V and is specified for a temperature range of 0°C to +70°C. The output characteristics include low impedance suitable for driving terminated transmission lines down to 133Ω, while the high input impedance minimizes loading on the transmission line. The DM74AS244N is compatible with CMOS interfaces and offers improved switching performance with lower power dissipation compared to traditional Schottky TTL devices. It is available in a 20-lead plastic dual-in-line package (PDIP) and is functional and pin compatible with 74LS and Schottky counterparts. Engineers may consider this product for applications requiring efficient signal buffering with minimal power loss and high-speed performance.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167906-DM74AS244N
Series: 74AS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Family Name: DM74AS244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): SN74AS244AN; SN74AS244ANE4; DM74AS244NX;
Introduction Date: March 03, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1167906-DM74AS244N |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74AS244N |
| Operating Temperature | 0.0 to 70.0 C (32.0 to 158.0 F) |