onsemi Logic - Gates and Inverters DM74AS20N

Description
IC GATE NAND 2CH 4-INP 14DIP
Datasheet
Description
IC GATE NAND 2CH 4-INP 14DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - DM74AS20N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
DM74AS20N
Logic - Gates and Inverters DM74AS20N
IC GATE NAND 2CH 4-INP 14DIP

IC GATE NAND 2CH 4-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - DM74AS20N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74AS20N
Gates and Inverters DM74AS20N
NAND Gate IC 2 Channel 14-MDIP

NAND Gate IC 2 Channel 14-MDIP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - DM74AS20N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
DM74AS20N
Integrated Circuits (ICs) - Logic - Gates and Inverters DM74AS20N
IC GATE NAND 2CH 4-INP 14MDIP

IC GATE NAND 2CH 4-INP 14MDIP

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number DM74AS20N DM74AS20N DM74AS20N
Product Name Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; NAND NAND; NAND Gate NAND
Supply Voltage 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Low Level Output Current (Sink) 20 mA
High Level Output Current (Source) 2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT04BQ-Q100XTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic IC - 708-100130FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Inverters ICs - 9210278P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details