Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167901-DM74AS1032AN
Series: 74AS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 48mA, 48mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 6.3ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Family Name: DM74AS1032
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): SN74AS1032ANE4; SN74AS1032AN; SN54AS32FK;
Introduction Date: March 03, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC GATE OR 4CH 2-INP 14DIP Product overview: DM74AS1032AN from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74AS1032AN can be used for catalog matching and distributor lookup.
OR Gate IC 4 Channel 14-MDIP
OR Gate, AS Series, 4-Func, 2-Input, TTL, PDIP14
OR Gate IC 4 Channel 14-DIP
OR Gate IC 4 Channel 14-MDIP
IC GATE OR 4CH 2-INP 14DIP
IC GATE OR 4CH 2-INP 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1167901-DM74AS1032AN | 705-DM74AS1032AN | DM74AS1032AN-ND | DM74AS1032AN | DM74AS1032AN | DM74AS1032AN | DM74AS1032AN |
| Product Name | Logic - Logic - Gates and Inverters - DM74AS1032AN | Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOT; OR; OR Gate | OR | OR | OR | OR; OR Gate | NOT; OR | OR |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 6.3 ns | 6.3 ns | 6.3 ns | ||||
| Low Level Output Current (Sink) | 48 mA | 48 mA | 48 mA |