onsemi Logic - Logic - Gates and Inverters - DM74AS1004AMX DM74AS1004AMX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 868864-DM74AS1004AMX Series: 74AS Operating Temperature Range: 0°C ~ 70°C Features: Inverter IC 6 Channel - 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74AS1004 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 868864-DM74AS1004AMX Series: 74AS Operating Temperature Range: 0°C ~ 70°C Features: Inverter IC 6 Channel - 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74AS1004 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - DM74AS1004AMX - 868864-DM74AS1004AMX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74AS1004AMX
868864-DM74AS1004AMX
Logic - Logic - Gates and Inverters - DM74AS1004AMX 868864-DM74AS1004AMX
Manufacturer: ON Semiconductor Win Source Part Number: 868864-DM74AS1004AMX Series: 74AS Operating Temperature Range: 0°C ~ 70°C Features: Inverter IC 6 Channel - 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74AS1004 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 868864-DM74AS1004AMX
Series: 74AS
Operating Temperature Range: 0°C ~ 70°C
Features: Inverter IC 6 Channel - 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74AS1004
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 868864-DM74AS1004AMX
Product Name Logic - Logic - Gates and Inverters - DM74AS1004AMX
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Video Amps And Module - 737-LT1194CN8 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Video / Wideband Amplifiers
View Details
Analog - MTLT1012AQH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9321602QPA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details