Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VIDEO AMPLIFIER CHIPS
ROCHESTER ELECTRONICS
5962-9313201MPA -- LINEAR - AMPLIFIERS - VIDEO AMPS AND MODULES
Rochester Electronics
Linear - Amplifiers - Video Amps and Modules
5962-9313201MPA
Description
IC AMP CURRENT FEEDBACK 8CERDIP
Lingto Electronic Limited
Done
Datasheet
Description
IC AMP CURRENT FEEDBACK 8CERDIP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
5962-9313201MPA
Linear - Amplifiers - Video Amps and Modules
5962-9313201MPA
IC AMP CURRENT FEEDBACK 8CERDIP
IC AMP CURRENT FEEDBACK 8CERDIP
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Video Amplifier Chips
Product Number
5962-9313201MPA
Product Name
Linear - Amplifiers - Video Amps and Modules
Bandwidth
80 MHz
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Linear - Amplifiers - Video Amps and Modules
HFA1145IB
Specs
Bandwidth
330 MHz
Source Current (I
S
)
5.8 milliamps
View Details
Qorvo
50 - 1800 MHz 20 dB Low Noise CATV Amplifier
QPL1810
Specs
RoHS Compliant
RoHS
Bandwidth
50 to 1800 MHz
Supply Voltage (V
S
)
5 volts
View Details
Texas Instruments
OPA362 3V Video Amplifier with Internal Gain and Filter in SC70
OPA362AIDCKR
Specs
RoHS Compliant
RoHS
Supply Voltage (V
S
)
2.5 to 3.3 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
7
suppliers
Anadyne
Log Video Amplifier IC
L-17D
Specs
Input Voltage Noise (V
n
)
1.2 nV/rt.Hz
Operating Temperature
-55 to 85 C (-67 to 185 F)
View Details