onsemi Flip Flops DM74ALS874BWM

Description
"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - DM74ALS874BWM-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - DM74ALS874BWM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM74ALS874BWM
Integrated Circuits (ICs) - Logic - Flip Flops DM74ALS874BWM
IC FF D-TYPE DUAL 4BIT 24SOP

IC FF D-TYPE DUAL 4BIT 24SOP

Supplier's Site
Flip Flops - DM74ALS874BWM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74ALS874BWM
Flip Flops DM74ALS874BWM
Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Flip Flops - DM74ALS874BWM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74ALS874BWM
Flip Flops DM74ALS874BWM
Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number DM74ALS874BWM-ND DM74ALS874BWM DM74ALS874BWM
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54H72DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74ABT16374BDGG,112 - Lingto Electronic Limited
Specs
fMAX 260 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 1727-3170-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers