Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 203293-DM74ALS874BNT
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 21mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 24-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 30MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"
Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-DIP (0.300", 7.62mm)
Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-DIP (0.300", 7.62mm)
IC FF D-TYPE DUAL 4BIT 24DIP
IC FF D-TYPE DUAL 4BIT 24DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 203293-DM74ALS874BNT | DM74ALS874BNT-ND | DM74ALS874BNT | DM74ALS874BNT | DM74ALS874BNT |
| Product Name | Logic - Logic - Flip Flops - DM74ALS874BNT | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Propagation Delay | 14 ns | 14 ns | |||
| fMAX | 30 MHz | 30 MHz | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |