onsemi 8-bit 5.5V 24mA SOIC Interface Transceiver IC DM74ALS652WM

Description
Registered Bus Transceiver, ALS Series, 1-Func, 8-Bit, True Output, TTL, PDSO24
Request a Quote Datasheet
Description
Registered Bus Transceiver, ALS Series, 1-Func, 8-Bit, True Output, TTL, PDSO24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DM74ALS652WM - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, ALS Series, 1-Func, 8-Bit, True Output, TTL, PDSO24

Registered Bus Transceiver, ALS Series, 1-Func, 8-Bit, True Output, TTL, PDSO24

Supplier's Site Datasheet
Singapore, Singapore
8-bit 5.5V 24mA SOIC Interface Transceiver IC
704-DM74ALS652WM
8-bit 5.5V 24mA SOIC Interface Transceiver IC 704-DM74ALS652WM
8-Bit Transceiver, Non-Inverting, 5.5V, 24mA, SOIC, Logic IC Product overview: DM74ALS652WM from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, 24mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, 24mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-DM74ALS652WM can be used for catalog matching and distributor lookup.

8-Bit Transceiver, Non-Inverting, 5.5V, 24mA, SOIC, Logic IC Product overview: DM74ALS652WM from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, 24mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, 24mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-DM74ALS652WM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number DM74ALS652WM 704-DM74ALS652WM
Product Name 8-bit 5.5V 24mA SOIC Interface Transceiver IC
Device Type Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2404-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface Transceiver IC - 872-DWM1000 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Reel
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details