onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS646WMX DM74ALS646WMX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 868863-DM74ALS646WMX Series: 74ALS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP Package: Reel - TR Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74ALS646 Categories: Integrated Circuits (ICs) Case / Package: 24-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 868863-DM74ALS646WMX Series: 74ALS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP Package: Reel - TR Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74ALS646 Categories: Integrated Circuits (ICs) Case / Package: 24-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS646WMX - 868863-DM74ALS646WMX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS646WMX
868863-DM74ALS646WMX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS646WMX 868863-DM74ALS646WMX
Manufacturer: ON Semiconductor Win Source Part Number: 868863-DM74ALS646WMX Series: 74ALS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP Package: Reel - TR Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74ALS646 Categories: Integrated Circuits (ICs) Case / Package: 24-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 868863-DM74ALS646WMX
Series: 74ALS
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP
Package: Reel - TR
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74ALS646
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
IC TXRX NON-INVERT 5.5V 24SOIC - 598-DM74ALS646WMX - Utmel Electronic Limited
Hong Kong, China
IC TXRX NON-INVERT 5.5V 24SOIC
598-DM74ALS646WMX
IC TXRX NON-INVERT 5.5V 24SOIC 598-DM74ALS646WMX
IC TXRX NON-INVERT 5.5V 24SOIC

IC TXRX NON-INVERT 5.5V 24SOIC

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - DM74ALS646WMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
DM74ALS646WMX
Buffers, Drivers, Receivers, Transceivers DM74ALS646WMX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - DM74ALS646WMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
DM74ALS646WMX
Buffers, Drivers, Receivers, Transceivers DM74ALS646WMX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 868863-DM74ALS646WMX 598-DM74ALS646WMX DM74ALS646WMX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS646WMX IC TXRX NON-INVERT 5.5V 24SOIC Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 24-SOIC (0.295, 7.50mm Width) Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ATA663211-GBQW - 862270-ATA663211-GBQW - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount, Wettable Flank
Operating Temperature -40.0 to 150.0 C (-40.0 to 302.0 F)
View Details