onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS640AWM DM74ALS640AWM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 917116-DM74ALS640AWM Series: 74ALS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74ALS640 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 917116-DM74ALS640AWM Series: 74ALS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74ALS640 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS640AWM - 917116-DM74ALS640AWM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS640AWM
917116-DM74ALS640AWM
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS640AWM 917116-DM74ALS640AWM
Manufacturer: ON Semiconductor Win Source Part Number: 917116-DM74ALS640AWM Series: 74ALS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74ALS640 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 917116-DM74ALS640AWM
Series: 74ALS
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Package: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74ALS640
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - DM74ALS640AWM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
DM74ALS640AWM
Buffers, Drivers, Receivers, Transceivers DM74ALS640AWM
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - DM74ALS640AWM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
DM74ALS640AWM
Buffers, Drivers, Receivers, Transceivers DM74ALS640AWM
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 917116-DM74ALS640AWM DM74ALS640AWM
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS640AWM Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details