The DM74ALS640AN is an inverting octal bus transceiver designed for asynchronous two-way communication between data buses. It can transmit data from the A bus to the B bus or vice versa, depending on the level of the direction control (DIR) input. The device features an enable input (G) that allows for isolation of the buses when disabled. This transceiver operates with a supply voltage range of 4.5V to 5.5V and supports input voltages up to 7V for control inputs and 5.5V for I/O ports. It is rated for operation in a temperature range of 0°C to +70°C and has a storage temperature range of -65°C to +150°C. The device is available in a 20-lead plastic dual-in-line package (PDIP). Key electrical characteristics include a propagation delay time of 10 to 11 ns, a high-level output current of up to -15 mA, and a low-level output current of up to 24 mA. The device is suitable for applications requiring reliable data transmission with minimal loading on inputs, thanks to its PNP input design.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 09231-DM74ALS640AN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Transceiver, Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 09231-DM74ALS640AN | DM74ALS640AN |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS640AN | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Through Hole | 20-DIP (0.300\", 7.62mm) |