onsemi Logic - Logic - Latches - DM74ALS580AWM DM74ALS580AWM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167893-DM74ALS580AW M Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167893-DM74ALS580AW M Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - DM74ALS580AWM
1167893-DM74ALS580AWM
Logic - Logic - Latches - DM74ALS580AWM 1167893-DM74ALS580AWM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167893-DM74ALS580AW M Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167893-DM74ALS580AWM
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Latches - DM74ALS580AWM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - DM74ALS580AWM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
DM74ALS580AWM
Integrated Circuits (ICs) - Logic - Latches DM74ALS580AWM
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1167893-DM74ALS580AWM DM74ALS580AWM DM74ALS580AWM
Product Name Logic - Logic - Latches - DM74ALS580AWM Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 5475FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CFlatpack
View Details
2 suppliers
Latches - 1727-6434-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Latches - 74HC373D,652 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Quint D-Latch - 10575/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Quint D
Supply Voltage (-)8 VDC
Propagation Delay 2.5 ns
View Details