Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 772771-DM74ALS574AWM
Series: 74ALS
Packaging: Reel package
Type: D-Type
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Current - Quiescent: 18mA
Part Status: Obsolete(EOL)
Family Name: DM74ALS574
Categories: Integrated Circuits (ICs)
Clock Frequency: 35MHz
Alternative Parts (Cross-Reference): SN74ALS574BDWE4; SN74ALS574BDWR; SN74ALS574BDW; SN74ALS574BDWRG4;
Introduction Date: February 16, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 772771-DM74ALS574AWMX | DM74ALS574AWMX-ND | DM74ALS574AWMX | DM74ALS574AWMX | DM74ALS574AWMX |
| Product Name | Logic - Logic - Flip Flops - DM74ALS574AWMX | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Propagation Delay | 14 ns | 14 ns | |||
| fMAX | 35 MHz | 35 MHz | |||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | ||
| High-level Output Current (Source) | 2.6 mA | 2.6 mA | 2.6 mA |