onsemi Flip Flops DM74ALS574AWM

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - DM74ALS574AWM-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - DM74ALS574AWM
1167890-DM74ALS574AWM
Logic - Logic - Flip Flops - DM74ALS574AWM 1167890-DM74ALS574AWM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167890-DM74ALS574AW M Series: 74ALS Packaging: Tube Type: D-Type Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 2.6mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Current - Quiescent: 18mA Part Status: Obsolete(EOL) Family Name: DM74ALS574 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Clock Frequency: 35MHz Alternative Parts (Cross-Reference): SN74ALS574BDWE4; SN74ALS574BDW; SN74ALS574BDWR; Introduction Date: February 16, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167890-DM74ALS574AWM
Series: 74ALS
Packaging: Tube
Type: D-Type
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Current - Quiescent: 18mA
Part Status: Obsolete(EOL)
Family Name: DM74ALS574
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Clock Frequency: 35MHz
Alternative Parts (Cross-Reference): SN74ALS574BDWE4; SN74ALS574BDW; SN74ALS574BDWR;
Introduction Date: February 16, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - DM74ALS574AWM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM74ALS574AWM
Integrated Circuits (ICs) - Logic - Flip Flops DM74ALS574AWM
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Logic - Flip Flops - DM74ALS574AWM - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74ALS574AWM
Logic - Flip Flops DM74ALS574AWM
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - DM74ALS574AWM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74ALS574AWM
Flip Flops DM74ALS574AWM
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Flip Flops - DM74ALS574AWM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74ALS574AWM
Flip Flops DM74ALS574AWM
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number DM74ALS574AWM-ND 1167890-DM74ALS574AWM DM74ALS574AWM DM74ALS574AWM DM74ALS574AWM
Product Name Flip Flops Logic - Logic - Flip Flops - DM74ALS574AWM Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 14 ns 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3223-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers
 - 54F175/B2A - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type D
Package Type CLCC
View Details
4 suppliers