onsemi Integrated Circuits (ICs) - Logic - Flip Flops DM74ALS534WMX

Description
Win Source Part Number: 1150620-DM74ALS534WM X Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALS Type: D-Type Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Current - Output High, Low: 2.6mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 16ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 35 MHz ECCN: EAR99 Fake Threat In the Open Market: 47 pct. Current - Quiescent (Iq): 19 mA HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: FAIFSCDM74ALS534WMX, 2156-DM74ALS534WMX Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1150620-DM74ALS534WM X Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALS Type: D-Type Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Current - Output High, Low: 2.6mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 16ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 35 MHz ECCN: EAR99 Fake Threat In the Open Market: 47 pct. Current - Quiescent (Iq): 19 mA HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: FAIFSCDM74ALS534WMX, 2156-DM74ALS534WMX Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1150620-DM74ALS534WMX
Integrated Circuits (ICs) - Logic - Flip Flops 1150620-DM74ALS534WMX
Win Source Part Number: 1150620-DM74ALS534WM X Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALS Type: D-Type Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Current - Output High, Low: 2.6mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 16ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 35 MHz ECCN: EAR99 Fake Threat In the Open Market: 47 pct. Current - Quiescent (Iq): 19 mA HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: FAIFSCDM74ALS534WMX, 2156-DM74ALS534WMX Product Status: Obsolete

Win Source Part Number: 1150620-DM74ALS534WMX
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ALS
Type: D-Type
Package: Bulk
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Tri-State, Inverted
Current - Output High, Low: 2.6mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 16ns @ 5V, 50pF
Trigger Type: Positive Edge
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 35 MHz
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
Current - Quiescent (Iq): 19 mA
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: FAIFSCDM74ALS534WMX,2156-DM74ALS534WMX
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - DM74ALS534WMX-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - DM74ALS534WMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM74ALS534WMX
Integrated Circuits (ICs) - Logic - Flip Flops DM74ALS534WMX
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - DM74ALS534WMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74ALS534WMX
Flip Flops DM74ALS534WMX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Flip Flops - DM74ALS534WMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74ALS534WMX
Flip Flops DM74ALS534WMX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - DM74ALS534WMX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74ALS534WMX
Logic - Flip Flops DM74ALS534WMX
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1150620-DM74ALS534WMX DM74ALS534WMX-ND DM74ALS534WMX DM74ALS534WMX DM74ALS534WMX
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 16 ns 16 ns
fMAX 35 MHz 35 MHz
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT273 Octal Edge-Triggered D-type Flip-Flops With Clear - 5962-9321701QSA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 7.3 ns
fMAX 150 MHz
View Details
Flip Flops - 74AUP1G80GF132 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 3.6V; 0.8V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details