NAND Gate, ALS Series, 4-Func, 2-Input, TTL, PDIP14
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167882-DM74ALS37AN
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
NAND Gate IC 4 Channel 14-MDIP
NAND Gate IC, 4CH 2-INP, 5V, 8ns, PDIP Product overview: DM74ALS37AN from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS37AN can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14DIP
NAND Gate IC 4 Channel 14-DIP
NAND Gate IC 4 Channel 14-MDIP
IC GATE NAND 4CH 2-INP 14DIP
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | DM74ALS37AN | 1167882-DM74ALS37AN | DM74ALS37AN-ND | 705-DM74ALS37AN | DM74ALS37AN | DM74ALS37AN | DM74ALS37AN |
| Product Name | Logic - Logic - Gates and Inverters - DM74ALS37AN | Gates and Inverters | 5V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NOT | NAND | NAND; NAND GATE | NAND | NAND; NAND Gate | NOT; NAND |
| Logic Family | TTL | ||||||
| IC Package Type | DIP; Other; DIP14 | DIP; Other; "14-DIP (0.300"", 7.62mm)" | Other; PDIP | DIP; Other; 14-DIP (0.300\", 7.62mm) | |||
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Inputs | 2 | 2 | 2 |