onsemi Logic - Logic - Flip Flops - DM74ALS374WM DM74ALS374WM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167880-DM74ALS374WM Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167880-DM74ALS374WM Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - DM74ALS374WM
1167880-DM74ALS374WM
Logic - Logic - Flip Flops - DM74ALS374WM 1167880-DM74ALS374WM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167880-DM74ALS374WM Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167880-DM74ALS374WM
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Logic - Flip Flops - DM74ALS374WM - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
DM74ALS374WM
Logic - Flip Flops DM74ALS374WM
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - DM74ALS374WM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM74ALS374WM
Integrated Circuits (ICs) - Logic - Flip Flops DM74ALS374WM
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - DM74ALS374WM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74ALS374WM
Flip Flops DM74ALS374WM
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Flip Flops - DM74ALS374WM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM74ALS374WM
Flip Flops DM74ALS374WM
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1167880-DM74ALS374WM DM74ALS374WM DM74ALS374WM DM74ALS374WM
Product Name Logic - Logic - Flip Flops - DM74ALS374WM Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
fMAX 35 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 2.6 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3415-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
Flip Flops - 5472DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details