onsemi Logic IC DM74ALS32SJ

Description
IC GATE OR 4CH 2-INP 14SOP Product overview: DM74ALS32SJ from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS32SJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE OR 4CH 2-INP 14SOP Product overview: DM74ALS32SJ from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS32SJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC GATE OR 4CH 2-INP 14SOP Product overview: DM74ALS32SJ from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS32SJ can be used for catalog matching and distributor lookup.

IC GATE OR 4CH 2-INP 14SOP Product overview: DM74ALS32SJ from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS32SJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - DM74ALS32SJ - 765216-DM74ALS32SJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74ALS32SJ
765216-DM74ALS32SJ
Logic - Logic - Gates and Inverters - DM74ALS32SJ 765216-DM74ALS32SJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765216-DM74ALS32SJ Series: 74ALS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765216-DM74ALS32SJ
Series: 74ALS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - DM74ALS32SJ - Rochester Electronics
Newburyport, MA, United States
OR Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14

OR Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - DM74ALS32SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
DM74ALS32SJ
Integrated Circuits (ICs) - Logic - Gates and Inverters DM74ALS32SJ
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site
Gates and Inverters - DM74ALS32SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74ALS32SJ
Gates and Inverters DM74ALS32SJ
OR Gate IC 4 Channel 14-SOP

OR Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Gates and Inverters - DM74ALS32SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74ALS32SJ
Gates and Inverters DM74ALS32SJ
OR Gate IC 4 Channel 14-SOP

OR Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Logic - Gates and Inverters - DM74ALS32SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
DM74ALS32SJ
Logic - Gates and Inverters DM74ALS32SJ
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-DM74ALS32SJ 765216-DM74ALS32SJ DM74ALS32SJ DM74ALS32SJ DM74ALS32SJ DM74ALS32SJ
Product Name Logic IC Logic - Logic - Gates and Inverters - DM74ALS32SJ Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR OR; OR Gate NOT; OR
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 2 2 2
Propagation Delay 14 ns 14 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100118FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Logic Gates - 7989054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Gates and Inverters - 74AHCT32D,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Hex Inverter, Schmitt - AF54RHC14ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details