The DM74ALS30ASJ is an 8-input NAND gate integrated circuit designed for high-speed digital logic applications. It operates within a supply voltage range of 4.5V to 5.5V and is characterized by its advanced oxide-isolated, ion-implanted Schottky TTL process, which provides improved AC performance compared to traditional Schottky and low power Schottky TTL counterparts. The device features a propagation delay time of 3 to 12 ns, depending on the output transition, making it suitable for fast switching applications. The operating temperature range for the DM74ALS30ASJ is from 0°C to +70°C, with a storage temperature range of -65°C to +150°C. It is available in a 14-lead small outline package (SOP) and is functionally compatible with other Schottky TTL devices. The device is also capable of driving output currents of up to 8 mA for low-level outputs and -0.4 mA for high-level outputs. This product is suitable for engineers looking for a reliable and efficient NAND gate for their digital circuit designs.
NAND Gate, ALS Series, 1-Func, 8-Input, TTL, PDSO14
IC GATE NAND 1CH 8-INP 14SOP
NAND Gate IC 1 Channel 14-SOP
NAND Gate IC 1 Channel 14-SOP
IC GATE NAND 1CH 8-INP 14SOP
| Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | DM74ALS30ASJX | DM74ALS30ASJX | DM74ALS30ASJX | DM74ALS30ASJX |
| Product Name | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NOT; NAND | NAND; NAND Gate | NAND |
| Logic Family | TTL | |||
| IC Package Type | SOP; Other; SOP14 | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Low Level Output Current (Sink) | 8 mA |