onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS245ASJX DM74ALS245ASJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 080520-DM74ALS245ASJ X Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 080520-DM74ALS245ASJ X Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS245ASJX - 080520-DM74ALS245ASJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS245ASJX
080520-DM74ALS245ASJX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS245ASJX 080520-DM74ALS245ASJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 080520-DM74ALS245ASJ X Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 080520-DM74ALS245ASJX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - DM74ALS245ASJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
DM74ALS245ASJX
Buffers, Drivers, Receivers, Transceivers DM74ALS245ASJX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOP

Buy Now Datasheet
IC TXRX NON-INVERT 5.5V 20SOP - 598-DM74ALS245ASJX - Utmel Electronic Limited
Hong Kong, China
IC TXRX NON-INVERT 5.5V 20SOP
598-DM74ALS245ASJX
IC TXRX NON-INVERT 5.5V 20SOP 598-DM74ALS245ASJX
IC TXRX NON-INVERT 5.5V 20SOP

IC TXRX NON-INVERT 5.5V 20SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 080520-DM74ALS245ASJX DM74ALS245ASJX 598-DM74ALS245ASJX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS245ASJX Buffers, Drivers, Receivers, Transceivers IC TXRX NON-INVERT 5.5V 20SOP
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-SOIC (0.209\", 5.30mm Width) 20-SOIC (0.209, 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details