Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 203285-DM74ALS21AMX
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC GATE AND 2CH 4-INP 14SOIC Product overview: DM74ALS21AMX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS21AMX can be used for catalog matching and distributor lookup.
AND Gate, ALS Series, 2-Func, 4-Input, TTL, PDSO14
AND Gate IC 2 Channel 14-SOIC
IC GATE AND 2CH 4-INP 14SOIC
IC GATE AND 2CH 4-INP 14SOIC
AND Gate IC 2 Channel 14-SOIC
AND Gate IC 2 Channel 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 203285-DM74ALS21AMX | 705-DM74ALS21AMX | DM74ALS21AMX | DM74ALS21AMX-ND | DM74ALS21AMX | DM74ALS21AMX | DM74ALS21AMX |
| Product Name | Logic - Logic - Gates and Inverters - DM74ALS21AMX | Dual Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; AND; AND Gate | AND | AND | AND | AND | NOT; AND | AND; AND Gate |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 4 | 4 | 4 | 4 | |||
| Propagation Delay | 15 ns | 15 ns | 15 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 0.4000 mA | 8 mA |